Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - ADP3303AR-3.2 ADP3303AR-3.2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860288-ADP3303AR-3.2 Series: anyCAP® Operating Temperature Range: -20°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860288-ADP3303AR-3.2 Series: anyCAP® Operating Temperature Range: -20°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ADP3303AR-3.2 - 860288-ADP3303AR-3.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ADP3303AR-3.2
860288-ADP3303AR-3.2
PMIC - PMIC - Voltage Regulators - Linear - ADP3303AR-3.2 860288-ADP3303AR-3.2
Manufacturer: Analog Devices Inc. Win Source Part Number: 860288-ADP3303AR-3.2 Series: anyCAP® Operating Temperature Range: -20°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860288-ADP3303AR-3.2
Series: anyCAP®
Operating Temperature Range: -20°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ADP3303AR-3.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ADP3303AR-3.2
PMIC - Voltage Regulators - Linear ADP3303AR-3.2
IC REG LINEAR 3.2V 200MA 8SOIC

IC REG LINEAR 3.2V 200MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 860288-ADP3303AR-3.2 ADP3303AR-3.2
Product Name PMIC - PMIC - Voltage Regulators - Linear - ADP3303AR-3.2 PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage PhaseOut; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

3A SOIC Voltage Regulator IC - 739-A8499SLJTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; SOIC
Output Voltage 24 volts
View Details
7 suppliers
PMIC - Voltage Regulators - Linear - CAT6221-SPTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 2412877 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details