IC REG LINEAR 1.5V 4A TO263-5 Product overview: AP1184K5-15L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1184K5-15L-13 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 4A TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 4A TO-263-5
Manufacturer: Diodes Incorporated
Win Source Part Number: 126234-AP1184K5-15L-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.7V @ 4A
Number of Regulators: 1
Output Type: Fixed
Output Current: 4A
Output Voltage: 1.5V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.85V @ 4A
Operating Supply Current: 25mA to 70mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC REG LINEAR 1.5V 4A TO263-5
IC REG LINEAR 1.5V 4A TO263-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AP1184K5-15L-13 | 981-AP1184K5-15L-13-CHP | 126234-AP1184K5-15L-13 | AP1184K5-15L-13 | AP1184K5-15L-13 |
| Product Name | 1.5V 4A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP1184K5-15L-13 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | ||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | |
| IOUT | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps |
| VIN | 16 volts | 16 volts | 16 volts |