DIODES Incorporated 1.8V 5A TO252 Voltage Regulator IC AP1084D18L-13

Description
IC REG LINEAR 1.8V 5A TO252-3 Product overview: AP1084D18L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1084D18L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 5A TO252-3 Product overview: AP1084D18L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1084D18L-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 5A TO252 Voltage Regulator IC
776-AP1084D18L-13
1.8V 5A TO252 Voltage Regulator IC 776-AP1084D18L-13
IC REG LINEAR 1.8V 5A TO252-3 Product overview: AP1084D18L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1084D18L-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 5A TO252-3 Product overview: AP1084D18L-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP1084D18L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP1084D18LDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP1084D18LDITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP1084D18LDITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP1084D18L-13 - 009848-AP1084D18L-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP1084D18L-13
009848-AP1084D18L-13
PMIC - PMIC - Voltage Regulators - Linear - AP1084D18L-13 009848-AP1084D18L-13
Manufacturer: Diodes Incorporated Win Source Part Number: 009848-AP1084D18L-13 Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 1.8V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.4V @ 5A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 009848-AP1084D18L-13
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.4V @ 5A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP1084D18L-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP1084D18L-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP1084D18L-13
IC REG LINEAR 1.8V 5A TO252-3

IC REG LINEAR 1.8V 5A TO252-3

Supplier's Site
PMIC - Voltage Regulators - Linear - AP1084D18L-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP1084D18L-13
PMIC - Voltage Regulators - Linear AP1084D18L-13
IC REG LINEAR 1.8V 5A TO252-3

IC REG LINEAR 1.8V 5A TO252-3

Supplier's Site Datasheet
IC REG LINEAR 1.8V 5A TO252-3 - 233-AP1084D18L-13 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 5A TO252-3
233-AP1084D18L-13
IC REG LINEAR 1.8V 5A TO252-3 233-AP1084D18L-13
IC REG LINEAR 1.8V 5A TO252-3

IC REG LINEAR 1.8V 5A TO252-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP1084D18L-13 AP1084D18LDITR-ND 009848-AP1084D18L-13 AP1084D18L-13 AP1084D18L-13 233-AP1084D18L-13
Product Name 1.8V 5A TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP1084D18L-13 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 1.8V 5A TO252-3
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps
VIN 12 volts 12 volts 12 volts 4.7 volts
Unlock Full Specs
to access all available technical data