IC LED DRIVER OFFL PWM 8SO
IC LED DRIVER OFFL PWM 8SO
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
IC LED DRIVER OFFL PWM 8SO Product overview: AL9910S-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL9910S-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 009641-AL9910S-13
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Backlight, Lighting, Signage
Mounting: SMD (SMT)
Frequency: 25kHz to 300kHz
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: AL9910S-13
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Maximum Supply Voltage: 500V
Operating Input Voltage(Min): 15V
Alternative Parts (Cross-Reference): TS19450CS RLG; CPC9909NETR; CPC9909NE; CPC9909NTR;
Introduction Date: January 27, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
IC LED DRIVER OFFLINE DIM 8SO
IC LED DRIVER OFFL PWM 8SO
LED Lighting Drivers 7.5V LED Driver PWM 85 to 265VAC Mosfet
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 31-AL9910S-13CT-ND | 137-AL9910S-13 | 009641-AL9910S-13 | AL9910S-13 | AL9910S-13 | AL9910S-13 |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - AL9910S-13 | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 15 to 500 volts | 15 to 500 volts | 15 volts | 15 to 500 volts | ||
| Features | RoHS Compliant |