Manufacturer: Diodes Incorporated
Win Source Part Number: 083802-AL9910ASP-13
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Backlight, Lighting, Signage
Mounting: SMD (SMT)
Frequency: 25kHz to 300kHz
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SO Exposed Pad
Maximum Supply Voltage: 500V
Operating Input Voltage(Min): 20V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO-EP
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO-EP
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO-EP
IC LED DRIVER OFFL PWM 8SO Product overview: AL9910ASP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL9910ASP-13 can be used for catalog matching and distributor lookup.
LED, DC/DC DRIVER, BUCK/BOOST, SOIC ROHS COMPLIANT: YES
LED Lighting Drivers 300kHz 85 to 277Vac 7.5V Mosfet LED
IC LED DRIVER OFFL PWM 8SO
IC LED DRIVER OFFLINE DIM 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 083802-AL9910ASP-13 | AL9910ASP-13DICT-ND | 137-AL9910ASP-13 | 28AK5532 | AL9910ASP-13 | AL9910ASP-13 | AL9910ASP-13 |
| Product Name | PMIC - PMIC - LED Drivers - AL9910ASP-13 | LED Drivers | LED Driver IC | Led, Dc/dc Driver, Buck/boost, Soic Rohs Compliant Diodes Inc. | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 20 volts | 20 to 500 volts | 20 to 500 volts | 20 to 500 volts | |||
| Package Type | 8-SO Exposed Pad | Tape & Reel (TR) |