IC LED DRIVER OFFL PWM 8SO Product overview: AL9910A-5SP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL9910A-5SP-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349418-AL9910A-5SP-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: Backlight, Lighting, Signage
Standard Package: 2,500
Frequency: 300kHz
Internal Switch(s): No
Topology: Step-Down (Buck) , Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 20V
Voltage - Supply (Max): 500V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SO-EP
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AL9910
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO-EP
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO-EP
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO-EP
LED, DC/DC DRIVER, BUCK/BOOST, SOIC ROHS COMPLIANT: YES
IC LED DRIVER OFFL PWM 8SO
IC LED DRIVER OFFLINE DIM 8SO
LED Lighting Drivers LED Offline Driver 10V 300kHz 500V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL9910A-5SP-13 | 1349418-AL9910A-5SP-13 | AL9910A-5SP-13DIDKR-ND | 28AK5531 | AL9910A-5SP-13 | AL9910A-5SP-13 | AL9910A-5SP-13 |
| Product Name | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | Led, Dc/dc Driver, Buck/boost, Soic Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Input Voltage | 20 to 500 volts | 20 to 500 volts | 20 to 500 volts | ||||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) Exposed Pad |