LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 400mA 16-SO
IC LED DRVR OFFL PWM 400MA 16SO
IC LED DRVR OFFL PWM 400MA 16SO
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 400mA 16-SO
IC LED DRVR OFFL PWM 400MA 16SO Product overview: AL9902S16-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 400MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL9902S16-13 can be used for catalog matching and distributor lookup.
IC LED DRVR OFFL PWM 400MA 16SO
LED Lighting Drivers LED Offline Driver Up to 300kHz
LED, DC/DC DRIVER, BUCK/BOOST, SOIC ROHS COMPLIANT: YES
IC LED OFFLINE DRIVER 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL9902S16-13DICT-ND | 137-AL9902S16-13 | AL9902S16-13 | AL9902S16-13 | 28AK5530 | AL9902S16-13 |
| Product Name | LED Drivers | 400MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Led, Dc/dc Driver, Buck/boost, Soic Rohs Compliant Diodes Inc. | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 20 to 500 volts | 20 to 500 volts | 20 to 500 volts | |||
| Output Current | 400 milliamps | 400 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant |