LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming 400mA (Switch) U-DFN6040-12
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming 400mA (Switch) U-DFN6040-12
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM Dimming 400mA (Switch) U-DFN6040-12
IC LED DRVR OFFL PWM 400MA 12DFN Product overview: AL9901FDF-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 400MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL9901FDF-13 can be used for catalog matching and distributor lookup.
LED Lighting Drivers Traic Dimm LED Offline Driver 120Hz
LED DRIVER, BOOST, -40 TO 105DEG C ROHS COMPLIANT: YES
IC LED DRVR OFFL PWM 400MA 12DFN
IC LED DRIVER OFFLINE U-DFN6040
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL9901FDF-13DIDKR-ND | 137-AL9901FDF-13 | AL9901FDF-13 | 76AH4560 | AL9901FDF-13 | AL9901FDF-13 |
| Product Name | LED Drivers | 400MA LED Driver IC | LED Lighting Drivers | Led Driver, Boost, -40 To 105Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 15 to 500 volts | 15 to 500 volts | 15 to 500 volts | |||
| Output Voltage | 7.5 volts | 7.5 volts | ||||
| Output Current | 400 milliamps | 400 milliamps |