LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-TSSOP-EP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-TSSOP-EP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-TSSOP-EP
Win Source Part Number: 1145124-AL8871QT16E-
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Controller
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 60V
Frequency: 300kHz ~ 1MHz
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 60V
Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): AL8871QT16E13;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL8871QT16E-13DIDKR,
Base Product Number: AL8871
IC LED DRIVER CTRLR PWM 16TSSOP Product overview: AL8871QT16E-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8871QT16E-13 can be used for catalog matching and distributor lookup.
LED MV INT SWITCH TSSOP-16EP
IC LED DRIVER CTRLR PWM 16TSSOP
LED, DC/DC DRIVER, BUCK/BOOST, TSSOP-EP ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL8871QT16E-13DIDKR-ND | 1145124-AL8871QT16E-13 | 137-AL8871QT16E-13 | AL8871QT16E-13 | AL8871QT16E-13 | 28AK5529 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led, Dc/dc Driver, Buck/boost, Tssop-Ep Rohs Compliant Diodes Inc. |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5 to 60 volts | 5 to 60 volts | 5 to 60 volts | |||
| Output Voltage | 60 volts | 60 volts | 60 volts | |||
| Features | RoHS Compliant | RoHS Compliant |