Manufacturer: Diodes Incorporated
Win Source Part Number: 852968-AL8862SP-13
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: AL8862
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL8862SP-13DITR, AL8862SP-13DIDKR, AL8862SP-13DICT
IC LED DRIVER RGLTR PWM 1A 8SO Product overview: AL8862SP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8862SP-13 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO-EP
IC LED MV INT SWITCH SO-8EP
LED DRIVER, BUCK, 1MHZ, HSOIC-8 ROHS COMPLIANT: YES
IC LED DRIVER RGLTR PWM 1A 8SO
1MHz Step-down 1 DC-DCVoltage Stabilizer 1A 5V~60V SO-8-EP LED Drivers ROHS
LED Lighting Drivers LED MV Int Switch
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 852968-AL8862SP-13 | 137-AL8862SP-13 | AL8862SP-13DITR-ND | AL8862SP-13 | 81AH8732 | AL8862SP-13 | AL8862SP-13 | AL8862SP-13 |
| Product Name | PMIC - PMIC - LED Drivers - AL8862SP-13 | 1A LED Driver IC | LED Drivers | PMIC - LED Drivers | Led Driver, Buck, 1Mhz, Hsoic-8 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 5 to 60 volts | 5 to 60 volts | 5 to 60 volts | 5 to 60 volts | ||||
| Number of Channels | 1 # | |||||||
| Package Type | Tape & Reel (TR) |