DIODES Incorporated 1A LED Driver IC AL8861WT-7

Description
IC LED DRVR RGLTR PWM 1A TSOT25 Product overview: AL8861WT-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8861WT-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC LED DRVR RGLTR PWM 1A TSOT25 Product overview: AL8861WT-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8861WT-7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AL8861 is a hysteresis mode DC-DC step-down converter designed for driving single or multiple series connected LEDs efficiently. It operates with an input voltage range of 4.5V to 40V and can provide an adjustable output current of up to 1.5A, depending on the package type. The device integrates a power switch and a high-side output current sensing circuit, allowing for precise control of the output current through an external resistor. Dimming capabilities are supported via an external control signal applied to the VSET pin, which can accept either a DC voltage or a PWM signal. The device features a soft-start function, LED short protection, open-circuit LED protection, and over-temperature protection, ensuring reliable operation. With a high efficiency of up to 97% and a maximum switching frequency of 1MHz, the AL8861 is suitable for various applications, including LED retrofitting, low voltage industrial lighting, and illuminated signs. The product is fully RoHS compliant and available in lead-free packages.

Datasheet Summary
Powered by GS/AI

The AL8861 is a hysteresis mode DC-DC step-down converter designed for driving single or multiple series connected LEDs efficiently. It operates with an input voltage range of 4.5V to 40V and can provide an adjustable output current of up to 1.5A, depending on the package type. The device integrates a power switch and a high-side output current sensing circuit, allowing for precise control of the output current through an external resistor. Dimming capabilities are supported via an external control signal applied to the VSET pin, which can accept either a DC voltage or a PWM signal. The device features a soft-start function, LED short protection, open-circuit LED protection, and over-temperature protection, ensuring reliable operation. With a high efficiency of up to 97% and a maximum switching frequency of 1MHz, the AL8861 is suitable for various applications, including LED retrofitting, low voltage industrial lighting, and illuminated signs. The product is fully RoHS compliant and available in lead-free packages.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A LED Driver IC
137-AL8861WT-7
1A LED Driver IC 137-AL8861WT-7
IC LED DRVR RGLTR PWM 1A TSOT25 Product overview: AL8861WT-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8861WT-7 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 1A TSOT25 Product overview: AL8861WT-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8861WT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - AL8861WT-7DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-25

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-25

Buy Now Datasheet
LED Drivers - AL8861WT-7DICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-25

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-25

Buy Now Datasheet
LED Drivers - AL8861WT-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-25

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-25

Buy Now Datasheet
Nixie Tube Driver/LED Driver >> LED Drivers - AL8861WT-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
AL8861WT-7
Nixie Tube Driver/LED Driver >> LED Drivers AL8861WT-7
36V 1MHz Step-down 1 DC-DCVoltage Stabilizer 1A 4.5V~40V TSOT-25 LED Drivers ROHS

36V 1MHz Step-down 1 DC-DCVoltage Stabilizer 1A 4.5V~40V TSOT-25 LED Drivers ROHS

Supplier's Site Datasheet
Shenzhen, China
PMIC - LED Drivers
AL8861WT-7
PMIC - LED Drivers AL8861WT-7
IC LED DRVR REG PWM 1A TSOT25

IC LED DRVR REG PWM 1A TSOT25

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AL8861WT-7
LED Lighting Drivers AL8861WT-7
LED Lighting Drivers LED MV Int Switch

LED Lighting Drivers LED MV Int Switch

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL8861WT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL8861WT-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL8861WT-7
IC LED DRVR RGLTR PWM 1A TSOT25

IC LED DRVR RGLTR PWM 1A TSOT25

Supplier's Site
Led Driver, Buck, -40 To 85Deg C Rohs Compliant Diodes Inc. - 76AH4558 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck, -40 To 85Deg C Rohs Compliant Diodes Inc.
76AH4558
Led Driver, Buck, -40 To 85Deg C Rohs Compliant Diodes Inc. 76AH4558
LED DRIVER, BUCK, -40 TO 85DEG C ROHS COMPLIANT: YES

LED DRIVER, BUCK, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL8861WT-7 AL8861WT-7DITR-ND AL8861WT-7 AL8861WT-7 AL8861WT-7 AL8861WT-7 76AH4558
Product Name 1A LED Driver IC LED Drivers Nixie Tube Driver/LED Driver >> LED Drivers PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Buck, -40 To 85Deg C Rohs Compliant Diodes Inc.
Input Voltage 4.5 to 40 volts 4.5 to 40 volts 4.5 to 40 volts 4.5 to 40 volts
Output Voltage 36 volts 36 volts 36 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1438887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 4 #
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - A6275SLWTR-T - 122316-A6275SLWTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 4 volts
View Details
5 suppliers
LED Drivers - 863-2203-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 1200 milliamps
View Details
3 suppliers
PMIC - LED Drivers - IRS25401SPBF - Lingto Electronic Limited
Specs
Type Dimmable
View Details