DIODES Incorporated Device Topology Diodes Inc. AL8861WT-7.

Description
Device Topology:Buck (Step Down); No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:TSOT; No. of Pins:5Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Device Topology:Buck (Step Down); No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:TSOT; No. of Pins:5Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Device Topology Diodes Inc. - 60AC7773 - Newark, An Avnet Company
Chicago, IL, United States
Device Topology Diodes Inc.
60AC7773
Device Topology Diodes Inc. 60AC7773
Device Topology:Buck (Step Down); No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:TSOT; No. of Pins:5Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Device Topology:Buck (Step Down); No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:TSOT; No. of Pins:5Pins; Input Voltage Min:4.5V; Input Voltage Max:40V; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 60AC7773
Product Name Device Topology Diodes Inc.
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - LM3414SD - 1198813-LM3414SD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - LED Drivers - ADP1653ACPZ-R7 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 500 milliamps
View Details
PMIC - PMIC - LED Drivers - AAT2845IML-EE-T1 - 076732-AAT2845IML-EE-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 20 milliamps
View Details
5 suppliers
LED Drivers - 360656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Voltage 0.0714 volts
Output Power 20.3 watts
View Details