Win Source Part Number: 959327-AL8861QMP-13
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Regulator
Package: Tape & Reel
Applications: Backlight, Lighting, Signage
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 36V
Frequency: 1MHz
Current - Output / Channel: 1.5A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 40V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AL8861QMP-13AL8861QM
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL8861QMP-13DICT,AL8
Base Product Number: AL8861
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
IC LED DRVR RGLTR PWM 1.5A 8MSOP Product overview: AL8861QMP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8861QMP-13 can be used for catalog matching and distributor lookup.
LED MV INT SWITCH MSOP-8EP
LED DRIVER, AEC-Q100, 1MHZ, BUCK, MSOP-EP ROHS COMPLIANT: YES
IC LED DRVR RGLTR PWM 1.5A 8MSOP
LED Lighting Drivers LED MV Int Switch MSOP-8EP T&R 2.5K
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 959327-AL8861QMP-13 | AL8861QMP-13DICT-ND | 137-AL8861QMP-13 | AL8861QMP-13 | 45AJ0392 | AL8861QMP-13 | AL8861QMP-13 |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | 1.5A LED Driver IC | PMIC - LED Drivers | Led Driver, Aec-Q100, 1Mhz, Buck, Msop-Ep Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 36 volts | 36 volts | 36 volts | ||||
| Package Type | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | Tape & Reel (TR) | |||||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts |