LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
IC LED DRVR RGLTR PWM 1.5A 8MSOP Product overview: AL8861MP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8861MP-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 851643-AL8861MP-13
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: AL8861
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL8861MP-13DIDKR, AL8861MP-13DICT, AL8861MP-13DITR
LED Lighting Drivers LED MV Int Switch
36V 1MHz Step-down 1 DC-DCVoltage Stabilizer 1.5A 4.5V~40V MSOP-8-EP LED Drivers ROHS
IC LED DRVR RGLTR PWM 1.5A 8MSOP
LED DRIVER, BUCK, -40 TO 85DEG C ROHS COMPLIANT: YES
IC LED DRIVER REG PWM 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL8861MP-13DICT-ND | 137-AL8861MP-13 | 851643-AL8861MP-13 | AL8861MP-13 | AL8861MP-13 | AL8861MP-13 | 76AH4557 | AL8861MP-13 |
| Product Name | LED Drivers | 1.5A LED Driver IC | PMIC - PMIC - LED Drivers - AL8861MP-13 | LED Lighting Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck, -40 To 85Deg C Rohs Compliant Diodes Inc. | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | ||||
| Output Voltage | 36 volts | 36 volts | 36 volts | |||||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps |