IC LED DRVR RGLTR PWM 1A TSOT25 Product overview: AL8860WT-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8860WT-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 805830-AL8860WT-7
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Lighting, Signage
Voltage - Output: 36V
Frequency: 1MHz
Current - Output / Channel: 1A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Supplier Device Package: TSOT-25
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 40V
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-25
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-25
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-25
36V 1MHz Step-down 1 DC-DCVoltage Stabilizer 1A 4.5V~40V TSOT-25 LED Drivers ROHS
LED Lighting Drivers LED MV Int Switch
IC LED DRVR RGLTR PWM 1A TSOT25
LED DRIVER, BUCK, 1MHZ, TSOT-25-5; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; Output Voltage Max:36V; Output Current Max:1A; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL8860WT-7 | 805830-AL8860WT-7 | AL8860WT-7DIDKR-ND | AL8860WT-7 | AL8860WT-7 | AL8860WT-7 | AL8860WT-7 | 11AC9895 |
| Product Name | 1A LED Driver IC | PMIC - PMIC - LED Drivers - AL8860WT-7 | LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck, 1Mhz, Tsot-25-5; Device Topology Diodes Inc. |
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | |||
| Output Voltage | 36 volts | 36 volts | 36 volts | 36 volts | 36 volts | |||
| Number of Channels | 1 # | |||||||
| Package Type | Tape & Reel (TR) |