DIODES Incorporated LED Drivers AL8860WT-7

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-25
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The AL8860WT-7 is a hysteresis mode DC-DC step-down converter designed for driving single or multiple series connected LEDs from a higher voltage source. It operates with an input voltage range of 4.5V to 40V and can deliver an adjustable output current of up to 1A in the TSOT25 package and 1.5A in the MSOP-8EP package, providing up to 40 watts of output power depending on the supply voltage and external components. This LED driver integrates a power switch and a high-side output current sensing circuit, allowing for precise control of the output current through an external resistor. Dimming capabilities are supported via an external control signal on the CTRL pin, which can accept either a DC voltage or PWM signal. The device features a soft-start function, LED short protection, inherent open-circuit LED protection, and overtemperature protection, ensuring reliable operation. The AL8860WT-7 is suitable for various applications, including LED retrofits for low voltage halogen lighting, low voltage industrial lighting, illuminated signs, and external drivers with multiple channels. It is available in a Pb-free TSOT25 package and is fully RoHS compliant.

Datasheet Summary
Powered by GS/AI

The AL8860WT-7 is a hysteresis mode DC-DC step-down converter designed for driving single or multiple series connected LEDs from a higher voltage source. It operates with an input voltage range of 4.5V to 40V and can deliver an adjustable output current of up to 1A in the TSOT25 package and 1.5A in the MSOP-8EP package, providing up to 40 watts of output power depending on the supply voltage and external components. This LED driver integrates a power switch and a high-side output current sensing circuit, allowing for precise control of the output current through an external resistor. Dimming capabilities are supported via an external control signal on the CTRL pin, which can accept either a DC voltage or PWM signal. The device features a soft-start function, LED short protection, inherent open-circuit LED protection, and overtemperature protection, ensuring reliable operation. The AL8860WT-7 is suitable for various applications, including LED retrofits for low voltage halogen lighting, low voltage industrial lighting, illuminated signs, and external drivers with multiple channels. It is available in a Pb-free TSOT25 package and is fully RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AL8860WT-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
AL8860WT-7
LED Drivers AL8860WT-7
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-25

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number AL8860WT-7
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Voltage 36 volts
Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

UC1706 High Speed MOSFET Drivers with Current Limit - 5962-89611012A - Texas Instruments
Specs
Output Configuration Dual,Uncommitted
Input Threshold TTL
Output Current 1.5 amps
View Details
 - 74LVC2G126GN/S500,X - Rochester Electronics
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver IC - SI8230AD-D-IS3 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
3 suppliers