Manufacturer: Diodes Incorporated
Win Source Part Number: 801357-AL8860MP-13
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Lighting, Signage
Voltage - Output: 36V
Frequency: 1MHz
Current - Output / Channel: 1.5A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 40V
IC LED DRVR RGLTR PWM 1.5A 8MSOP Product overview: AL8860MP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8860MP-13 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
LED DRIVER, BUCK, 1MHZ, MSOP-8; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; Output Voltage Max:36V; Output Current Max:1.5A; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
36V 1MHz Step-down 1 DC-DCVoltage Stabilizer 1.5A 4.5V~40V MSOP-8-EP LED Drivers ROHS
IC LED DRVR RGLTR PWM 1.5A 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 801357-AL8860MP-13 | 137-AL8860MP-13 | AL8860MP-13DICT-ND | AL8860MP-13 | 11AC9894 | AL8860MP-13 | AL8860MP-13 |
| Product Name | PMIC - PMIC - LED Drivers - AL8860MP-13 | 1.5A LED Driver IC | LED Drivers | PMIC - LED Drivers | Led Driver, Buck, 1Mhz, Msop-8; Device Topology Diodes Inc. | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 36 volts | 36 volts | 36 volts | 36 volts | 36 volts | ||
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | ||
| Number of Channels | 1 # |