IC LED DRIVER RGLTR PWM 3A 8SO Product overview: AL8843QSP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8843QSP-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 964207-AL8843QSP-13
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Regulator
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 1MHz
Current - Output / Channel: 3A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 40V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SO-EP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): AL8843QSP-13AL8843QS
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AL8843QSP-13DKR,3
Base Product Number: AL8843
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
IC LED MV INT SWITCH SO-8EP
1MHz Step-down 1 DC-DCVoltage Stabilizer 3A 4.5V~40V SOIC-8-EP LED Drivers ROHS
LED DRIVER, AEC-Q100, 1MHZ, BUCK, HSOIC ROHS COMPLIANT: YES
IC LED DRIVER RGLTR PWM 3A 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL8843QSP-13 | 964207-AL8843QSP-13 | 31-AL8843QSP-13TR-ND | AL8843QSP-13 | AL8843QSP-13 | 45AJ0390 | AL8843QSP-13 |
| Product Name | 3A LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | PMIC - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Led Driver, Aec-Q100, 1Mhz, Buck, Hsoic Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 to 40 volts | |||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |