IC LED DRIVER OFFL 8SO Product overview: AL8823S-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8823S-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 801718-AL8823S-13
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Frequency: 1MHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 1
Voltage - Supply (Min): 5V
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 36V
IC LED DRIVER OFFL 8SO
LED, DC/DC DRIVER, BOOST, 1MHZ, SOIC ROHS COMPLIANT: YES
IC BOOST LED DRIVER SO-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL8823S-13 | 801718-AL8823S-13 | AL8823S-13 | 28AK5526 | AL8823S-13 |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - AL8823S-13 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led, Dc/dc Driver, Boost, 1Mhz, Soic Rohs Compliant Diodes Inc. | PMIC - LED Drivers |
| Input Voltage | 5 to 36 volts | 5 to 36 volts |