Manufacturer: Diodes Incorporated
Win Source Part Number: 1016455-AL8820SP-13
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SO Exposed Pad
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 5V
Channel Output Current: 2A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Dimming 2A 8-SO-EP
IC LED DRIVER OFFL 2A 8SO Product overview: AL8820SP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8820SP-13 can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL 2A 8SO
IC LED DRIVER OFFLINE 2A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1016455-AL8820SP-13 | AL8820SP-13DITR-ND | 137-AL8820SP-13 | AL8820SP-13 | AL8820SP-13 |
| Product Name | PMIC - PMIC - LED Drivers - AL8820SP-13 | LED Drivers | 2A LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5 volts | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts | |
| Output Voltage | 40 volts | 40 volts | |||
| Output Current | 2000 milliamps | 2000 milliamps | 2000 milliamps |