LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A (Switch) TSOT-25
IC LED DRVR RGLTR PWM 1A TSOT25 Product overview: AL8808WT-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8808WT-7 can be used for catalog matching and distributor lookup.
LED DRIVER, BUCK, -40 TO 125DEG C ROHS COMPLIANT: YES
1MHz Step-down 1 DC-DCVoltage Stabilizer 1A 6V~30V TSOT-25 LED Drivers ROHS
IC LED DRVR REG PWM 1A TSOT25
IC LED DRVR RGLTR PWM 1A TSOT25
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL8808WT-7DITR-ND | 137-AL8808WT-7 | 76AH4554 | AL8808WT-7 | AL8808WT-7 | AL8808WT-7 |
| Product Name | LED Drivers | 1A LED Driver IC | Led Driver, Buck, -40 To 125Deg C Rohs Compliant Diodes Inc. | Nixie Tube Driver/LED Driver >> LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 6 to 30 volts | 6 to 30 volts | 6 to 30 volts | 6 to 30 volts | ||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |