IC LED DRVR RGLTR PWM 1.3A 8MSOP Product overview: AL8807QMP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8807QMP-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 802113-AL8807QMP-13
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive
Frequency: 1MHz
Current - Output / Channel: 1.3A (Switch)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 6V
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 30V
IC LED DRVR RGLTR PWM 1.3A 8MSOP
IC LED DRVR RGLTR DIM 1.3A 8MSOP
LED DRIVER, AEC-Q100, BUCK, -40TO125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL8807QMP-13 | 802113-AL8807QMP-13 | AL8807QMP-13 | AL8807QMP-13 | 76AH4552 |
| Product Name | 1.3A LED Driver IC | PMIC - PMIC - LED Drivers - AL8807QMP-13 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Aec-Q100, Buck, -40To125Deg C Rohs Compliant Diodes Inc. |
| Input Voltage | 6 to 30 volts | 6 to 30 volts | |||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |