Manufacturer: Diodes Incorporated
Win Source Part Number: 093310-AL8807MP-13
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 6V
Channel Output Current: 1.3A (Switch)
Alternative Parts (Cross-Reference): LT3954EUHE#PBF; AL8807W5-7; AL8806MP8-13; AL8807MP-13;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR PWM 1.3A 8MSOP Product overview: AL8807MP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8807MP-13 can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR DIM 1.3A 8MSOP
IC LED DRVR RGLTR PWM 1.3A 8MSOP
DRIVER, LED, BUCK, 36V, 1A, 8MSOP; Device Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:36V; Output Voltage Max:36V; Output Current Max:1.3A; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 093310-AL8807MP-13 | 137-AL8807MP-13 | AL8807MP-13 | AL8807MP-13 | 26W8058 |
| Product Name | PMIC - PMIC - LED Drivers - AL8807MP-13 | 1.3A LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Driver, Led, Buck, 36V, 1A, 8Msop; Device Topology Diodes Inc. |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 6 volts | 6 to 36 volts | 6 to 36 volts | 6 to 36 volts | |
| Output Current | 1300 milliamps | 1300 milliamps | 1300 milliamps | ||
| Package Type | 8-MSOP-EP | Tape & Reel (TR) |