DIODES Incorporated 1.3A LED Driver IC AL8807BMP-13

Description
IC LED DRVR RGLTR PWM 1.3A 8MSOP Product overview: AL8807BMP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8807BMP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR PWM 1.3A 8MSOP Product overview: AL8807BMP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8807BMP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.3A LED Driver IC
137-AL8807BMP-13
1.3A LED Driver IC 137-AL8807BMP-13
IC LED DRVR RGLTR PWM 1.3A 8MSOP Product overview: AL8807BMP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8807BMP-13 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 1.3A 8MSOP Product overview: AL8807BMP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8807BMP-13 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - AL8807BMP-13 - 809667-AL8807BMP-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL8807BMP-13
809667-AL8807BMP-13
PMIC - PMIC - LED Drivers - AL8807BMP-13 809667-AL8807BMP-13
Manufacturer: Diodes Incorporated Win Source Part Number: 809667-AL8807BMP-13 Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Voltage - Output: 40V Frequency: 1MHz Current - Output / Channel: 1.3A (Switch) Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 6V Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 36V

Manufacturer: Diodes Incorporated
Win Source Part Number: 809667-AL8807BMP-13
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Voltage - Output: 40V
Frequency: 1MHz
Current - Output / Channel: 1.3A (Switch)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 6V
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 36V

Buy Now
Sheung Wan, Hong Kong
LED Lighting Drivers
AL8807BMP-13
LED Lighting Drivers AL8807BMP-13
LED Lighting Drivers High EFF 36V 1.3A PWM Dimm Buck LED

LED Lighting Drivers High EFF 36V 1.3A PWM Dimm Buck LED

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL8807BMP-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL8807BMP-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL8807BMP-13
IC LED DRVR RGLTR PWM 1.3A 8MSOP

IC LED DRVR RGLTR PWM 1.3A 8MSOP

Supplier's Site
PMIC - LED Drivers - AL8807BMP-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL8807BMP-13
PMIC - LED Drivers AL8807BMP-13
IC LED DRIVER RGLTR DIM

IC LED DRIVER RGLTR DIM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL8807BMP-13 809667-AL8807BMP-13 AL8807BMP-13 AL8807BMP-13 AL8807BMP-13
Product Name 1.3A LED Driver IC PMIC - PMIC - LED Drivers - AL8807BMP-13 LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 6 to 36 volts 6 to 36 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3410YQMF/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 2800 milliamps
View Details
 - NCR405UX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers