Manufacturer: Diodes Incorporated
Win Source Part Number: 009638-AL8806MP8-13
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 6V
Channel Output Current: 1.5A (Switch)
Alternative Parts (Cross-Reference): LT3954EUHE#PBF; AL8807W5-7; AL8806MP8-13; AL8807MP-13;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
IC LED DRVR OFFL PWM 1.5A 8MSOP Product overview: AL8806MP8-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL8806MP8-13 can be used for catalog matching and distributor lookup.
LED DRIVER, AEC-Q100, BUCK, -40TO125DEG C ROHS COMPLIANT: YES
36V 1MHz Step-down 1 AC-DC离线开关 1.5A 6V~36V MSOP-8-EP LED Drivers ROHS
IC LED DRVR OFFL DIM 1.5A 8MSOP
IC LED DRVR OFFL PWM 1.5A 8MSOP
AL8806 Series 36 V 1.5 A SMT High Efficiency Buck LED Driver - MSOP-8EP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 009638-AL8806MP8-13 | 137-AL8806MP8-13 | 76AH4550 | AL8806MP8-13 | AL8806MP8-13 | AL8806MP8-13 | 233-AL8806MP8-13 |
| Product Name | PMIC - PMIC - LED Drivers - AL8806MP8-13 | 1.5A LED Driver IC | Led Driver, Aec-Q100, Buck, -40To125Deg C Rohs Compliant Diodes Inc. | Nixie Tube Driver/LED Driver >> LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | AL8806 Series 36 V 1.5 A SMT High Efficiency Buck LED Driver - MSOP-8EP |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 6 volts | 6 to 36 volts | 6 to 36 volts | 6 to 36 volts | |||
| Output Voltage | 36 volts | 36 volts | |||||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps |