Manufacturer: Diodes Incorporated
Win Source Part Number: 778209-AL8400EV1
Voltage - Input: 2.2 V ~ 18 V
Supplied Contents: Board(s)
Utilized IC / Part: AL8400
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 15mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 778209-AL8400EV1 |
| Product Name | Board Mount LED Drivers - AL8400EV1 |
| Form Factor | Intgrated Circuit (IC) |