Controller Interface SOT-26 (Type CJ)
Controller Interface SOT-26 (Type CJ)
Controller Interface SOT-26 (Type CJ)
Win Source Part Number: 1021978-AL8116W6-7
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 3,000
Function: Controller
Voltage - Supply: 10V ~ 56V
Package / Case: SOT-23-6
Supplier Device Package: SOT-26 (Type CJ)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AL8116W6-7TR,31-A
Base Product Number: AL8116
LED OFFLINE DRIVER,SOT26
Controller Interface SOT-26 (Type CJ)
LED OFFLINE DRIVER,SOT26
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 31-AL8116W6-7TR-ND | 1021978-AL8116W6-7 | AL8116W6-7 | AL8116W6-7 | AL8116W6-7 | AL8116W6-7 |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |