The AL6562AS-13 is a current mode Power Factor Correction (PFC) controller designed for Transition Mode operation, suitable for LED driver applications. It features a linear performance multiplier that allows operation over a wide input voltage range while maintaining low Total Harmonics Distortion (THD). The device includes an internal error amplifier for output voltage control and a precise internal voltage reference with a tolerance of 1% at 25°C. This PMIC is optimized for energy efficiency, featuring low start-up and operating currents, as well as low quiescent current in standby mode. It incorporates overvoltage protection (OVP) circuitry to enhance system robustness against transients during startup and load disconnections. The AL6562AS-13 is compliant with IEC61000-3-2 standards, making it suitable for applications such as high-end AC-DC adapters, electronic ballasts, and entry-level servers. The device is packaged in an 8-SOIC format and is fully RoHS compliant, ensuring it meets environmental regulations. It operates within a temperature range of -40°C to 150°C and has a maximum supply voltage of 22V. The AL6562AS-13 is designed for applications requiring a single-stage PFC LED driver, making it a viable option for engineers looking for reliable performance in LED lighting solutions.
LED Driver IC 1 Output AC DC Offline Switcher Step-Up (Boost) Dimming 8-SO
LED Driver IC 1 Output AC DC Offline Switcher Step-Up (Boost) Dimming 8-SO
LED Driver IC 1 Output AC DC Offline Switcher Step-Up (Boost) Dimming 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 860864-AL6562AS-13
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Up (Boost) - Dimming - 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AL6562
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL6562AS-13DIDKR, AL6562AS-13DICT, AL6562AS-13DITR
IC LED DRIVER OFFL 8SO Product overview: AL6562AS-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL6562AS-13 can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL6562AS-13DICT-ND | 860864-AL6562AS-13 | 137-AL6562AS-13 | AL6562AS-13 | 233-AL6562AS-13 | AL6562AS-13 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - AL6562AS-13 | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC DRIVER LED 8SOIC | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |