LED Driver IC 1 Output Linear No Dimming 40mA SOT-89-5
IC LED DRVR LIN NO SOT89-5 2.5K Product overview: AL5890-40Y-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT89, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5890-40Y-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 860863-AL5890-40Y-13
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: LED Driver IC 1 Output Linear - No Dimming 40mA SOT-89-5
Package: SOT-89-5/6
Package: Reel - TR
Mounting: Surface Mount
Family Name: AL5890
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL5890-40Y-13DITR, AL5890-40Y-13DIDKR, AL5890-40Y-13DICT
IC LED DRVR LIN NO SOT89-5 2.5K
LED LINEAR DRIVER,SOT89,T&R,2.5
LED Lighting Drivers LED Linear Driver
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL5890-40Y-13DITR-ND | 137-AL5890-40Y-13 | 860863-AL5890-40Y-13 | AL5890-40Y-13 | AL5890-40Y-13 | AL5890-40Y-13 |
| Product Name | LED Drivers | SOT89 LED Driver IC | PMIC - PMIC - LED Drivers - AL5890-40Y-13 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 7 to 400 volts | 7 to 400 volts | 7 to 400 volts | |||
| Output Voltage | 400 volts | 400 volts | ||||
| Output Current | 40 milliamps | 40 milliamps |