LED Driver IC 1 Output Linear No Dimming 15mA PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 1320362-AL5890-15P1-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Lighting, Signage
Standard Package: 10,000
Mounting: Surface Mount
Voltage - Output: 400V
Current - Output / Channel: 15mA
Internal Switch(s): No
Number of Outputs: 1
Dimming: No
Voltage - Supply (Min): 7V
Voltage - Supply (Max): 400V
Supplier Device Package: PowerDI™ 123
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: POWERDI®123
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL5890-15P1-13DITR,A
Base Product Number: AL5890
RoHS Status: ROHS3 Compliant
IC LED DRVR LIN NO 15MA PDI123 Product overview: AL5890-15P1-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 15MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5890-15P1-13 can be used for catalog matching and distributor lookup.
IC LED DRVR LIN PDI123
LED Lighting Drivers 15mA LED Linear Driver, PowerDI123
IC LED DRVR LIN NO 15MA PDI123
LED, DC/DC DRIVER, LINEAR, POWERDI 123 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL5890-15P1-13DITR-ND | 1320362-AL5890-15P1-13 | 137-AL5890-15P1-13 | AL5890-15P1-13 | AL5890-15P1-13 | AL5890-15P1-13 | 28AK5512 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 15MA LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led, Dc/dc Driver, Linear, Powerdi 123 Rohs Compliant Diodes Inc. |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 7 to 400 volts | 7 to 400 volts | 7 to 400 volts | ||||
| Output Voltage | 400 volts | 400 volts | 400 volts | ||||
| Output Current | 15 milliamps | 15 milliamps |