Manufacturer: Diodes Incorporated
Win Source Part Number: 860862-AL5817MP-13
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: LED Driver IC 1 Output Linear - PWM Dimming 15mA 8-MSOP-EP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AL5817
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL5817MP-13DICT, AL5817MP-13DITR, AL5817MP-13DIDKR
LED Driver IC 1 Output Linear PWM Dimming 15mA 8-MSOP-EP
LED Driver IC 1 Output Linear PWM Dimming 15mA 8-MSOP-EP
LED Driver IC 1 Output Linear PWM Dimming 15mA 8-MSOP-EP
IC LED DRVR LIN PWM 15MA 8MSOP Product overview: AL5817MP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 15MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5817MP-13 can be used for catalog matching and distributor lookup.
IC LED LINEAR DRIVER MSOP-8EP
IC LED DRVR LIN PWM 15MA 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 860862-AL5817MP-13 | AL5817MP-13DITR-ND | 137-AL5817MP-13 | AL5817MP-13 | AL5817MP-13 |
| Product Name | PMIC - PMIC - LED Drivers - AL5817MP-13 | LED Drivers | 15MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 8-MSOP-EP | Tape & Reel (TR) | |||
| Input Voltage | 4.5 to 60 volts | 4.5 to 60 volts | 4.5 to 60 volts | ||
| Output Voltage | 4 volts | 4 volts |