Win Source Part Number: 977033-AL5816W5-7
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Lighting
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 4V
Current - Output / Channel: 15mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 60V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL5816W5-7DICT,AL581
Base Product Number: AL5816
LED Driver IC 1 Output Linear PWM Dimming 15mA SOT-25
LED Driver IC 1 Output Linear PWM Dimming 15mA SOT-25
LED Driver IC 1 Output Linear PWM Dimming 15mA SOT-25
IC LED DRV LIN PWM 15MA SOT25 3K Product overview: AL5816W5-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 15MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5816W5-7 can be used for catalog matching and distributor lookup.
LED DRIVER, CC/LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES
LED LINEAR DRIVER SOT25 T&R 3K
IC LED DRV LIN PWM 15MA SOT25 3K
LED Lighting Drivers Linear LED Driver
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 977033-AL5816W5-7 | AL5816W5-7DITR-ND | 137-AL5816W5-7 | 76AH4549 | AL5816W5-7 | AL5816W5-7 | AL5816W5-7 |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | 15MA LED Driver IC | Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 4 volts | 4 volts | 4 volts | ||||
| Package Type | SC-74A, SOT-753 | Tape & Reel (TR) | |||||
| Input Voltage | 4.5 to 60 volts | 4.5 to 60 volts | 4.5 to 60 volts |