DIODES Incorporated LED Drivers AL5815W5-7

Description
LED Driver IC 1 Output Linear PWM Dimming 15mA SOT-25
Request a Quote Datasheet
Description
LED Driver IC 1 Output Linear PWM Dimming 15mA SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AL5815W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 15mA SOT-25

LED Driver IC 1 Output Linear PWM Dimming 15mA SOT-25

Buy Now Datasheet
LED Drivers - AL5815W5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 15mA SOT-25

LED Driver IC 1 Output Linear PWM Dimming 15mA SOT-25

Buy Now Datasheet
LED Drivers - AL5815W5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 15mA SOT-25

LED Driver IC 1 Output Linear PWM Dimming 15mA SOT-25

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1377790-AL5815W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1377790-AL5815W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1377790-AL5815W5-7
Win Source Part Number: 1377790-AL5815W5-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 30 pct. Type: Linear MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Base Product Number: AL5815 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Lighting REACH Status: REACH Unaffected ECCN: EAR99 Internal Switch(s): No Number of Outputs: 1 Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 60V Voltage - Output: 4V Current - Output / Channel: 15mA Dimming: PWM

Win Source Part Number: 1377790-AL5815W5-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 30 pct.
Type: Linear
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Base Product Number: AL5815
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 60V
Voltage - Output: 4V
Current - Output / Channel: 15mA
Dimming: PWM

Buy Now Datasheet
Singapore, Singapore
15MA LED Driver IC
137-AL5815W5-7
15MA LED Driver IC 137-AL5815W5-7
IC LED DRV LIN PWM 15MA SOT25 3K Product overview: AL5815W5-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 15MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5815W5-7 can be used for catalog matching and distributor lookup.

IC LED DRV LIN PWM 15MA SOT25 3K Product overview: AL5815W5-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 15MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5815W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AL5815W5-7
LED Lighting Drivers AL5815W5-7
LED Lighting Drivers Linear LED Driver

LED Lighting Drivers Linear LED Driver

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL5815W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL5815W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL5815W5-7
IC LED DRV LIN PWM 15MA SOT25 3K

IC LED DRV LIN PWM 15MA SOT25 3K

Supplier's Site
Led, Dc/dc Driver, Linear, Sot-25 Rohs Compliant Diodes Inc. - 28AK5508 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dc/dc Driver, Linear, Sot-25 Rohs Compliant Diodes Inc.
28AK5508
Led, Dc/dc Driver, Linear, Sot-25 Rohs Compliant Diodes Inc. 28AK5508
LED, DC/DC DRIVER, LINEAR, SOT-25 ROHS COMPLIANT: YES

LED, DC/DC DRIVER, LINEAR, SOT-25 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number AL5815W5-7DICT-ND 1377790-AL5815W5-7 137-AL5815W5-7 AL5815W5-7 AL5815W5-7 28AK5508
Product Name LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 15MA LED Driver IC LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led, Dc/dc Driver, Linear, Sot-25 Rohs Compliant Diodes Inc.
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 60 volts 4.5 to 60 volts 4.5 to 60 volts
Output Voltage 4 volts 4 volts 4 volts
Output Current 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 8228732P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 350 milliamps
View Details
LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQ-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers