LED Driver IC 1 Output Linear PWM Dimming 150mA 8-MSOP-EP
LED Driver IC 1 Output Linear PWM Dimming 150mA 8-MSOP-EP
LED Driver IC 1 Output Linear PWM Dimming 150mA 8-MSOP-EP
Manufacturer: Diodes Incorporated
Win Source Part Number: 846328-AL5812MP-13
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: AL5812
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL5812MP-13DITR, AL5812MP13, AL5812MP-13DICT, AL5812MP-13DIDKR
IC LED DRVR LIN PWM 150MA 8MSOP Product overview: AL5812MP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5812MP-13 can be used for catalog matching and distributor lookup.
LED Lighting Drivers 60V 150mA ADJ Linear LED Driver
IC LED DRVR LIN DIM 150MA 8MSOP
LED DRIVER, LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES
IC LED DRVR LIN PWM 150MA 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL5812MP-13DIDKR-ND | 846328-AL5812MP-13 | 137-AL5812MP-13 | AL5812MP-13 | AL5812MP-13 | 76AH4548 | AL5812MP-13 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - AL5812MP-13 | 150MA LED Driver IC | LED Lighting Drivers | PMIC - LED Drivers | Led Driver, Linear, -40 To 125Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3.5 to 60 volts | 3.5 to 60 volts | 3.5 to 60 volts | ||||
| Output Voltage | 1 to 60 volts | 1 volts | |||||
| Output Current | 150 milliamps | 150 milliamps |