Manufacturer: Diodes Incorporated
Win Source Part Number: 744322-AL5811MP-13
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Signage
Mounting: SMD
Voltage - Output: 1 V ~ 60 V
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Family Name: AL5811
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 8-MSOP-EP
Voltage Supply MAX: 60V
Output Current per Channel: 75mA
Voltage Supply MIN: 3.5V
Alternative Parts (Cross-Reference): MAX16828ASA+T; MAX16833CAUE/V+; MAX16836ASA+;
Introduction Date: January 09, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC LED DRVR LIN PWM 75MA 8MSOP Product overview: AL5811MP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5811MP-13 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear PWM Dimming 75mA 8-MSOP-EP
LED Driver IC 1 Output Linear PWM Dimming 75mA 8-MSOP-EP
LED Driver IC 1 Output Linear PWM Dimming 75mA 8-MSOP-EP
IC LED DRIVER LIN DIM 75MA 8MSOP
IC LED DRVR LIN PWM 75MA 8MSOP
LED DRIVER, LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 744322-AL5811MP-13 | 137-AL5811MP-13 | AL5811MP-13DICT-ND | AL5811MP-13 | AL5811MP-13 | 76AH4546 |
| Product Name | PMIC - PMIC - LED Drivers - AL5811MP-13 | 75MA LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Linear, -40 To 125Deg C Rohs Compliant Diodes Inc. |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 1 to 60 volts | 1 volts | 1 to 60 volts | |||
| Input Voltage | 3.5 to 60 volts | 3.5 to 60 volts | 3.5 to 60 volts | |||
| Number of Channels | 1 # |