IC LED DRVR LINEAR PWM 75MA 6DFN Product overview: AL5811FF-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5811FF-7 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Tools - Crimpers, Applicators, Presses
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Internal Switch(s): Single Switch, Normally Closed
Number of Outputs: 21
Voltage - Supply (Min): 3.5V
Voltage - Output: 1.6 V ~ 5.3 V
Current - Output / Channel: 20A
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
LED Driver IC 1 Output Linear PWM Dimming 75mA U-DFN3030-6
LED Driver IC 1 Output Linear PWM Dimming 75mA U-DFN3030-6
LED Driver IC 1 Output Linear PWM Dimming 75mA U-DFN3030-6
IC LED DRVR LINEAR PWM 75MA 6DFN
IC LED DRIVER LIN DIM 75MA 6DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL5811FF-7 | AL5811FF-7DIDKR-ND | AL5811FF-7 | AL5811FF-7 | |
| Product Name | 75MA LED Driver IC | Tools - Crimpers, Applicators, Presses | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 3.5 to 60 volts | 3.5 to 60 volts | 3.5 to 60 volts | ||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | 8-SMD, No Lead | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |