DIODES Incorporated 90MA LED Driver IC AL5809-90P1-7

Description
IC LED DRVR LIN PWM 90MA PDI123 Product overview: AL5809-90P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 90MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-90P1-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC LED DRVR LIN PWM 90MA PDI123 Product overview: AL5809-90P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 90MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-90P1-7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AL5809 is a constant current linear LED driver designed for efficient LED operation. It operates with an input voltage range of 2.5V to 60V and provides a fixed output current with options ranging from 15mA to 150mA, eliminating the need for external current setting resistors. The device features a temperature stability of 20ppm/°C and a current accuracy of ±5%, ensuring reliable performance across a wide temperature range of -40°C to +125°C. The AL5809 is housed in a thermally robust PowerDI123 package, capable of handling up to 1.2W of power. It supports both high-side and low-side driving configurations for LED chains, making it versatile for various applications, including offline LED lamps, LED power supplies, and instrumentation illumination. The device is also fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. Engineers seeking a reliable and efficient LED driver for their projects may find the AL5809 suitable due to its robust specifications and ease of integration.

Datasheet Summary
Powered by GS/AI

The AL5809 is a constant current linear LED driver designed for efficient LED operation. It operates with an input voltage range of 2.5V to 60V and provides a fixed output current with options ranging from 15mA to 150mA, eliminating the need for external current setting resistors. The device features a temperature stability of 20ppm/°C and a current accuracy of ±5%, ensuring reliable performance across a wide temperature range of -40°C to +125°C. The AL5809 is housed in a thermally robust PowerDI123 package, capable of handling up to 1.2W of power. It supports both high-side and low-side driving configurations for LED chains, making it versatile for various applications, including offline LED lamps, LED power supplies, and instrumentation illumination. The device is also fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. Engineers seeking a reliable and efficient LED driver for their projects may find the AL5809 suitable due to its robust specifications and ease of integration.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
90MA LED Driver IC
137-AL5809-90P1-7
90MA LED Driver IC 137-AL5809-90P1-7
IC LED DRVR LIN PWM 90MA PDI123 Product overview: AL5809-90P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 90MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-90P1-7 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 90MA PDI123 Product overview: AL5809-90P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 90MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-90P1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - AL5809-90P1-7DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 90mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 90mA PowerDI™ 123

Buy Now Datasheet
LED Drivers - AL5809-90P1-7DICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 90mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 90mA PowerDI™ 123

Buy Now Datasheet
LED Drivers - AL5809-90P1-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 90mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 90mA PowerDI™ 123

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368332-AL5809-90P1-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1368332-AL5809-90P1-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1368332-AL5809-90P1-7
Win Source Part Number: 1368332-AL5809-90P1- 7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. Type: Linear MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: POWERDI®123 Supplier Device Package: PowerDI™ 123 Base Product Number: AL5809 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Signage REACH Status: REACH Unaffected ECCN: EAR99 Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 60V Voltage - Output: 60V Current - Output / Channel: 90mA

Win Source Part Number: 1368332-AL5809-90P1-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
Type: Linear
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Base Product Number: AL5809
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Signage
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 60V
Voltage - Output: 60V
Current - Output / Channel: 90mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL5809-90P1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL5809-90P1-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL5809-90P1-7
IC LED DRVR LIN PWM 90MA PDI123

IC LED DRVR LIN PWM 90MA PDI123

Supplier's Site
Led Drvr, Constant Current, Powerdi 123; Device Topology Diodes Inc. - 82Y6115 - Newark, An Avnet Company
Chicago, IL, United States
Led Drvr, Constant Current, Powerdi 123; Device Topology Diodes Inc.
82Y6115
Led Drvr, Constant Current, Powerdi 123; Device Topology Diodes Inc. 82Y6115
LED DRVR, CONSTANT CURRENT, POWERDI 123; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:90mA; Output Voltage:-; Driver Case Style:PowerDI 123; No. of Pins:2Pins; Input Voltage Min:2.5V; Input Voltage Max:60V; RoHS Compliant: Yes

LED DRVR, CONSTANT CURRENT, POWERDI 123; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:90mA; Output Voltage:-; Driver Case Style:PowerDI 123; No. of Pins:2Pins; Input Voltage Min:2.5V; Input Voltage Max:60V; RoHS Compliant: Yes

Supplier's Site Datasheet
Nixie Tube Driver/LED Driver >> LED Drivers - AL5809-90P1-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
AL5809-90P1-7
Nixie Tube Driver/LED Driver >> LED Drivers AL5809-90P1-7
60V PWM 1 90mA 2.5V~60V PowerDI-123 LED Drivers ROHS

60V PWM 1 90mA 2.5V~60V PowerDI-123 LED Drivers ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AL5809-90P1-7
LED Lighting Drivers AL5809-90P1-7
LED Lighting Drivers LED HV Int Switch

LED Lighting Drivers LED HV Int Switch

Buy Now Datasheet
IC LED DRVR LIN PWM 90MA PDI12 - 233-AL5809-90P1-7 - Utmel Electronic Limited
Hong Kong, China
IC LED DRVR LIN PWM 90MA PDI12
233-AL5809-90P1-7
IC LED DRVR LIN PWM 90MA PDI12 233-AL5809-90P1-7
IC LED DRVR LIN PWM 90MA PDI12

IC LED DRVR LIN PWM 90MA PDI12

Supplier's Site
PMIC - LED Drivers - AL5809-90P1-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL5809-90P1-7
PMIC - LED Drivers AL5809-90P1-7
IC LED DRVR LIN PWM 90MA PDI12

IC LED DRVR LIN PWM 90MA PDI12

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL5809-90P1-7 AL5809-90P1-7DITR-ND 1368332-AL5809-90P1-7 AL5809-90P1-7 82Y6115 AL5809-90P1-7 AL5809-90P1-7 233-AL5809-90P1-7 AL5809-90P1-7
Product Name 90MA LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Drvr, Constant Current, Powerdi 123; Device Topology Diodes Inc. Nixie Tube Driver/LED Driver >> LED Drivers LED Lighting Drivers IC LED DRVR LIN PWM 90MA PDI12 PMIC - LED Drivers
Input Voltage 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts
Output Voltage 60 volts 60 volts 60 volts 60 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) POWERDI®123 POWERDI®123
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 8228732P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 350 milliamps
View Details
LED Drivers - A6278ELP-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
4 suppliers
PMIC - PMIC - LED Drivers - AAT1272IWO-T1 - 007750-AAT1272IWO-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 5.5 volts
View Details
4 suppliers