DIODES Incorporated LED Drivers AL5809-60P1-7

Description
LED Driver IC 1 Output Linear PWM Dimming 60mA PowerDI™ 123
Request a Quote Datasheet
Description
LED Driver IC 1 Output Linear PWM Dimming 60mA PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AL5809-60P1-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 60mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 60mA PowerDI™ 123

Buy Now Datasheet
LED Drivers - AL5809-60P1-7DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 60mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 60mA PowerDI™ 123

Buy Now Datasheet
LED Drivers - AL5809-60P1-7DICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 60mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 60mA PowerDI™ 123

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1116083-AL5809-60P1-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1116083-AL5809-60P1-7
Integrated Circuits (ICs) - PMIC - LED Drivers 1116083-AL5809-60P1-7
Win Source Part Number: 1116083-AL5809-60P1- 7 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Applications: Signage Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 60V Current - Output / Channel: 60mA Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 60V Package / Case: POWERDI®123 Supplier Device Package: PowerDI™ 123 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AL5809-60P1-7DIDKR,A L5809-60P1-7DICT,AL5 809-60P1-7DITR Base Product Number: AL5809

Win Source Part Number: 1116083-AL5809-60P1-7
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Signage
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 60V
Current - Output / Channel: 60mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 60V
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL5809-60P1-7DIDKR,AL5809-60P1-7DICT,AL5809-60P1-7DITR
Base Product Number: AL5809

Buy Now Datasheet
Singapore, Singapore
60MA LED Driver IC
137-AL5809-60P1-7
60MA LED Driver IC 137-AL5809-60P1-7
IC LED DRVR LIN PWM 60MA PDI123 Product overview: AL5809-60P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-60P1-7 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 60MA PDI123 Product overview: AL5809-60P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-60P1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL5809-60P1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL5809-60P1-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL5809-60P1-7
IC LED DRVR LIN PWM 60MA PDI123

IC LED DRVR LIN PWM 60MA PDI123

Supplier's Site
Nixie Tube Driver/LED Driver >> LED Drivers - AL5809-60P1-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
AL5809-60P1-7
Nixie Tube Driver/LED Driver >> LED Drivers AL5809-60P1-7
60V PWM 1 60mA 2.5V~60V PowerDI-123 LED Drivers ROHS

60V PWM 1 60mA 2.5V~60V PowerDI-123 LED Drivers ROHS

Supplier's Site Datasheet
PMIC - LED Drivers - AL5809-60P1-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL5809-60P1-7
PMIC - LED Drivers AL5809-60P1-7
IC LED DRVR LIN PWM 60MA PDI12

IC LED DRVR LIN PWM 60MA PDI12

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AL5809-60P1-7
LED Lighting Drivers AL5809-60P1-7
LED Lighting Drivers LED HV Int Switch

LED Lighting Drivers LED HV Int Switch

Buy Now Datasheet
Led Drvr, Constant Current, Powerdi 123; Device Topology Diodes Inc. - 82Y6114 - Newark, An Avnet Company
Chicago, IL, United States
Led Drvr, Constant Current, Powerdi 123; Device Topology Diodes Inc.
82Y6114
Led Drvr, Constant Current, Powerdi 123; Device Topology Diodes Inc. 82Y6114
LED DRVR, CONSTANT CURRENT, POWERDI 123; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:60mA; Output Voltage:-; Driver Case Style:PowerDI 123; No. of Pins:2Pins; Input Voltage Min:2.5V; Input Voltage Max:60V; RoHS Compliant: Yes

LED DRVR, CONSTANT CURRENT, POWERDI 123; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:60mA; Output Voltage:-; Driver Case Style:PowerDI 123; No. of Pins:2Pins; Input Voltage Min:2.5V; Input Voltage Max:60V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number AL5809-60P1-7DIDKR-ND 1116083-AL5809-60P1-7 137-AL5809-60P1-7 AL5809-60P1-7 AL5809-60P1-7 AL5809-60P1-7 AL5809-60P1-7 82Y6114
Product Name LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers 60MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Nixie Tube Driver/LED Driver >> LED Drivers PMIC - LED Drivers LED Lighting Drivers Led Drvr, Constant Current, Powerdi 123; Device Topology Diodes Inc.
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts
Output Voltage 60 volts 60 volts 60 volts 60 volts
Output Current 60 milliamps 60 milliamps 60 milliamps 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-SKY87224-11-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
2 suppliers
LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3423Q0MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
5 suppliers
 - NCR321PASX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers