DIODES Incorporated LED Drivers AL5809-50S1-7

Description
LED Driver IC 1 Output Linear PWM Dimming 50mA SOD-123
Request a Quote Datasheet
Description
LED Driver IC 1 Output Linear PWM Dimming 50mA SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AL5809-50S1-7DICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 50mA SOD-123

LED Driver IC 1 Output Linear PWM Dimming 50mA SOD-123

Buy Now Datasheet
LED Drivers - AL5809-50S1-7DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 50mA SOD-123

LED Driver IC 1 Output Linear PWM Dimming 50mA SOD-123

Buy Now Datasheet
LED Drivers - AL5809-50S1-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 50mA SOD-123

LED Driver IC 1 Output Linear PWM Dimming 50mA SOD-123

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1126593-AL5809-50S1-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1126593-AL5809-50S1-7
Integrated Circuits (ICs) - PMIC - LED Drivers 1126593-AL5809-50S1-7
Win Source Part Number: 1126593-AL5809-50S1- 7 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Applications: Signage Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 60V Current - Output / Channel: 50mA Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 60V Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AL5809-50S1-7DITR,AL 5809-50S1-7DICT,AL58 09-50S1-7DIDKR Base Product Number: AL5809

Win Source Part Number: 1126593-AL5809-50S1-7
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Signage
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 60V
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 60V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL5809-50S1-7DITR,AL5809-50S1-7DICT,AL5809-50S1-7DIDKR
Base Product Number: AL5809

Buy Now Datasheet
Singapore, Singapore
50MA LED Driver IC
137-AL5809-50S1-7
50MA LED Driver IC 137-AL5809-50S1-7
IC LED DRVR LIN PWM 50MA SOD123 Product overview: AL5809-50S1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-50S1-7 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 50MA SOD123 Product overview: AL5809-50S1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-50S1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - AL5809-50S1-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL5809-50S1-7
PMIC - LED Drivers AL5809-50S1-7
IC LED DRVR LIN PWM 50MA SOD123

IC LED DRVR LIN PWM 50MA SOD123

Supplier's Site Datasheet
Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. - 76AH4545 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc.
76AH4545
Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. 76AH4545
LED DRIVER, CC/LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES

LED DRIVER, CC/LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Nixie Tube Driver/LED Driver >> LED Drivers - AL5809-50S1-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
AL5809-50S1-7
Nixie Tube Driver/LED Driver >> LED Drivers AL5809-50S1-7
60V PWM 1 50mA 2.5V~60V SOD-123 LED Drivers ROHS

60V PWM 1 50mA 2.5V~60V SOD-123 LED Drivers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL5809-50S1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL5809-50S1-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL5809-50S1-7
IC LED DRVR LIN PWM 50MA SOD123

IC LED DRVR LIN PWM 50MA SOD123

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
AL5809-50S1-7
LED Lighting Drivers AL5809-50S1-7
LED Lighting Drivers LED HV Int Switch

LED Lighting Drivers LED HV Int Switch

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number AL5809-50S1-7DICT-ND 1126593-AL5809-50S1-7 137-AL5809-50S1-7 AL5809-50S1-7 76AH4545 AL5809-50S1-7 AL5809-50S1-7 AL5809-50S1-7
Product Name LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers 50MA LED Driver IC PMIC - LED Drivers Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. Nixie Tube Driver/LED Driver >> LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts
Output Voltage 60 volts 60 volts 60 volts
Output Current 50 milliamps 50 milliamps 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3466MR/NOPB - Lingto Electronic Limited
Specs
Output Current 1500 milliamps
View Details
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
Infineon Technologies AG
Specs
Number of Channels 2 #
Package Type Tube/Rail
View Details
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 240 volts
Output Voltage 42 volts
View Details