The AL5809-30S1-7 is a constant current linear LED driver designed for efficient LED applications. It operates with an input-output voltage range of 2.5V to 60V, making it suitable for driving long LED chains. The device features a fixed output current of 30mA with a current accuracy of ±5% across a wide temperature range of -40°C to +125°C. It supports both high-side and low-side configurations, providing flexibility in design. The AL5809 is available in two package types: PowerDI123 and SOD-123, with the PowerDI123 package capable of handling up to 1.2W of power. The driver is fully RoHS compliant and is characterized by low temperature drift and high power supply rejection ratio, making it a reliable choice for various applications including offline LED lamps, LED power supplies, and instrumentation illumination.
IC LED DRVR LIN PWM 30MA SOD123 Product overview: AL5809-30S1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-30S1-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1320289-AL5809-30S1-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Signage
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Output: 60V
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 60V
Supplier Device Package: SOD-123
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL5809-30S1-7DITR,AL
Base Product Number: AL5809
RoHS Status: ROHS3 Compliant
LED Driver IC 1 Output Linear PWM Dimming 30mA SOD-123
LED Driver IC 1 Output Linear PWM Dimming 30mA SOD-123
LED Driver IC 1 Output Linear PWM Dimming 30mA SOD-123
IC LED DRVR LIN PWM 30MA SOD123
LED DRIVER, CC/LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES
IC LED DRVR LIN PWM 30MA SOD123
LED Lighting Drivers LED HV Int Switch
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL5809-30S1-7 | 1320289-AL5809-30S1-7 | AL5809-30S1-7DIDKR-ND | AL5809-30S1-7 | 76AH4540 | AL5809-30S1-7 | AL5809-30S1-7 |
| Product Name | 30MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. | PMIC - LED Drivers | LED Lighting Drivers |
| Input Voltage | 2.5 to 60 volts | 2.5 to 60 volts | 2.5 to 60 volts | ||||
| Output Voltage | 60 volts | 60 volts | 60 volts | ||||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | SOD-123 |