DIODES Incorporated 20MA LED Driver IC AL5809-20P1-7

Description
IC LED DRVR LIN PWM 20MA PDI123 Product overview: AL5809-20P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-20P1-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR LIN PWM 20MA PDI123 Product overview: AL5809-20P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-20P1-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20MA LED Driver IC
137-AL5809-20P1-7
20MA LED Driver IC 137-AL5809-20P1-7
IC LED DRVR LIN PWM 20MA PDI123 Product overview: AL5809-20P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-20P1-7 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 20MA PDI123 Product overview: AL5809-20P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-20P1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1001324-AL5809-20P1-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1001324-AL5809-20P1-7
Integrated Circuits (ICs) - PMIC - LED Drivers 1001324-AL5809-20P1-7
Win Source Part Number: 1001324-AL5809-20P1- 7 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Applications: Signage Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 60V Current - Output / Channel: 20mA Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 60V Package / Case: POWERDI®123 Supplier Device Package: PowerDI™ 123 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AL5809-20P1-7DIDKR,A L5809-20P1-7DITR,AL5 809-20P1-7DICT Base Product Number: AL5809

Win Source Part Number: 1001324-AL5809-20P1-7
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Signage
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 60V
Current - Output / Channel: 20mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 60V
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL5809-20P1-7DIDKR,AL5809-20P1-7DITR,AL5809-20P1-7DICT
Base Product Number: AL5809

Buy Now Datasheet
LED Drivers - AL5809-20P1-7DICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 20mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 20mA PowerDI™ 123

Buy Now Datasheet
LED Drivers - AL5809-20P1-7DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 20mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 20mA PowerDI™ 123

Buy Now Datasheet
LED Drivers - AL5809-20P1-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 20mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 20mA PowerDI™ 123

Buy Now Datasheet
IC LED DRVR LIN PWM 20MA PDI12 - 233-AL5809-20P1-7 - Utmel Electronic Limited
Hong Kong, China
IC LED DRVR LIN PWM 20MA PDI12
233-AL5809-20P1-7
IC LED DRVR LIN PWM 20MA PDI12 233-AL5809-20P1-7
IC LED DRVR LIN PWM 20MA PDI12

IC LED DRVR LIN PWM 20MA PDI12

Supplier's Site
Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. - 76AH4534 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc.
76AH4534
Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. 76AH4534
LED DRIVER, CC/LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES

LED DRIVER, CC/LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL5809-20P1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL5809-20P1-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL5809-20P1-7
IC LED DRVR LIN PWM 20MA PDI123

IC LED DRVR LIN PWM 20MA PDI123

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
AL5809-20P1-7
LED Lighting Drivers AL5809-20P1-7
LED Lighting Drivers LED HV Int Switch

LED Lighting Drivers LED HV Int Switch

Buy Now Datasheet
PMIC - LED Drivers - AL5809-20P1-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL5809-20P1-7
PMIC - LED Drivers AL5809-20P1-7
IC LED DRVR LIN PWM 20MA PDI12

IC LED DRVR LIN PWM 20MA PDI12

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL5809-20P1-7 1001324-AL5809-20P1-7 AL5809-20P1-7DICT-ND 233-AL5809-20P1-7 76AH4534 AL5809-20P1-7 AL5809-20P1-7 AL5809-20P1-7
Product Name 20MA LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers IC LED DRVR LIN PWM 20MA PDI12 Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Input Voltage 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts
Output Voltage 60 volts 60 volts 60 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) POWERDI®123 POWERDI®123
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 285382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 680 watts
Features Outdoor Rated; RoHS Compliant
View Details
LED Drivers - 1727-1785-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 38 volts
View Details
7 suppliers