DIODES Incorporated LED Drivers AL5809-15QP1-7

Description
IC LED DRVR LIN PWM 15MA PDI123
Request a Quote Datasheet
Description
IC LED DRVR LIN PWM 15MA PDI123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 31-AL5809-15QP1-7CT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR LIN PWM 15MA PDI123

IC LED DRVR LIN PWM 15MA PDI123

Buy Now Datasheet
LED Drivers - 31-AL5809-15QP1-7TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 15mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 15mA PowerDI™ 123

Buy Now Datasheet
LED Drivers - 31-AL5809-15QP1-7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR LIN PWM 15MA PDI123

IC LED DRVR LIN PWM 15MA PDI123

Buy Now Datasheet
Singapore, Singapore
15MA LED Driver IC
137-AL5809-15QP1-7
15MA LED Driver IC 137-AL5809-15QP1-7
IC LED DRVR LIN PWM 15MA PDI123 Product overview: AL5809-15QP1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 15MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-15QP1-7 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 15MA PDI123 Product overview: AL5809-15QP1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 15MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-15QP1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320354-AL5809-15QP1-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320354-AL5809-15QP1-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320354-AL5809-15QP1-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1320354-AL5809-15QP1 -7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: Linear Applications: Automotive Standard Package: 3,000 Mounting: Surface Mount Voltage - Output: 60V Current - Output / Channel: 15mA Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 60V Supplier Device Package: PowerDI™ 123 Temperature Range - Operating: -40°C ~ 85°C Case / Package: POWERDI®123 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: AL5809 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1320354-AL5809-15QP1-7
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Output: 60V
Current - Output / Channel: 15mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 60V
Supplier Device Package: PowerDI™ 123
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: POWERDI®123
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: AL5809
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - LED Drivers - AL5809-15QP1-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL5809-15QP1-7
PMIC - LED Drivers AL5809-15QP1-7
IC LED DRVR LIN PWM 15MA PDI123

IC LED DRVR LIN PWM 15MA PDI123

Supplier's Site Datasheet
Led, Dc/dc Driver, Smd, Powerdi 123 Rohs Compliant Diodes Inc. - 28AK5499 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dc/dc Driver, Smd, Powerdi 123 Rohs Compliant Diodes Inc.
28AK5499
Led, Dc/dc Driver, Smd, Powerdi 123 Rohs Compliant Diodes Inc. 28AK5499
LED, DC/DC DRIVER, SMD, POWERDI 123 ROHS COMPLIANT: YES

LED, DC/DC DRIVER, SMD, POWERDI 123 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
AL5809-15QP1-7
LED Lighting Drivers AL5809-15QP1-7
LED Lighting Drivers 60V 1.2W LED Driver Two Term 15mA

LED Lighting Drivers 60V 1.2W LED Driver Two Term 15mA

Buy Now Datasheet
IC LED DRVR LIN PWM 15MA PDI123 - 233-AL5809-15QP1-7 - Utmel Electronic Limited
Hong Kong, China
IC LED DRVR LIN PWM 15MA PDI123
233-AL5809-15QP1-7
IC LED DRVR LIN PWM 15MA PDI123 233-AL5809-15QP1-7
IC LED DRVR LIN PWM 15MA PDI123

IC LED DRVR LIN PWM 15MA PDI123

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL5809-15QP1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL5809-15QP1-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL5809-15QP1-7
IC LED DRVR LIN PWM 15MA PDI123

IC LED DRVR LIN PWM 15MA PDI123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 31-AL5809-15QP1-7CT-ND 137-AL5809-15QP1-7 1320354-AL5809-15QP1-7 AL5809-15QP1-7 28AK5499 AL5809-15QP1-7 233-AL5809-15QP1-7 AL5809-15QP1-7
Product Name LED Drivers 15MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Led, Dc/dc Driver, Smd, Powerdi 123 Rohs Compliant Diodes Inc. LED Lighting Drivers IC LED DRVR LIN PWM 15MA PDI123 Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts
Output Voltage 60 volts 60 volts 60 volts
Output Current 15 milliamps 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator LED Driver - A6264KLYTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Driver ICs - 9210348P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 94.5 milliamps
View Details
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMYE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers
LED Drivers - 1727-8459-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers