DIODES Incorporated 150MA LED Driver IC AL5809-150P1-7

Description
IC LED DRVR LIN PWM 150MA PDI123 Product overview: AL5809-150P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-150P1-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR LIN PWM 150MA PDI123 Product overview: AL5809-150P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-150P1-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MA LED Driver IC
137-AL5809-150P1-7
150MA LED Driver IC 137-AL5809-150P1-7
IC LED DRVR LIN PWM 150MA PDI123 Product overview: AL5809-150P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-150P1-7 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 150MA PDI123 Product overview: AL5809-150P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-150P1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - AL5809-150P1-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 150mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 150mA PowerDI™ 123

Buy Now Datasheet
LED Drivers - AL5809-150P1-7DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 150mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 150mA PowerDI™ 123

Buy Now Datasheet
LED Drivers - AL5809-150P1-7DICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 150mA PowerDI™ 123

LED Driver IC 1 Output Linear PWM Dimming 150mA PowerDI™ 123

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1044357-AL5809-150P1-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1044357-AL5809-150P1-7
Integrated Circuits (ICs) - PMIC - LED Drivers 1044357-AL5809-150P1-7
Win Source Part Number: 1044357-AL5809-150P1 -7 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Applications: Signage Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 60V Current - Output / Channel: 150mA Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 60V Package / Case: POWERDI®123 Supplier Device Package: PowerDI™ 123 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): AL5809-120P1-7; AL5809-30S1-7; AL5809-50P1-7; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AL5809-150P1-7DICT,A L5809-150P1-7DITR,AL 5809-150P1-7DIDKR Base Product Number: AL5809

Win Source Part Number: 1044357-AL5809-150P1-7
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Signage
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 60V
Current - Output / Channel: 150mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 60V
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): AL5809-120P1-7; AL5809-30S1-7; AL5809-50P1-7;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL5809-150P1-7DICT,AL5809-150P1-7DITR,AL5809-150P1-7DIDKR
Base Product Number: AL5809

Buy Now Datasheet
PMIC - LED Drivers - AL5809-150P1-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL5809-150P1-7
PMIC - LED Drivers AL5809-150P1-7
IC LED DRVR LIN PWM 150MA PDI12

IC LED DRVR LIN PWM 150MA PDI12

Supplier's Site Datasheet
Led Drvr, Constant Current, Powerdi 123; Device Topology Diodes Inc. - 82Y6113 - Newark, An Avnet Company
Chicago, IL, United States
Led Drvr, Constant Current, Powerdi 123; Device Topology Diodes Inc.
82Y6113
Led Drvr, Constant Current, Powerdi 123; Device Topology Diodes Inc. 82Y6113
LED DRVR, CONSTANT CURRENT, POWERDI 123; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:150mA; Output Voltage:-; Driver Case Style:PowerDI 123; No. of Pins:2Pins; Input Voltage Min:2.5V; Input Voltage Max:60V; RoHS Compliant: Yes

LED DRVR, CONSTANT CURRENT, POWERDI 123; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:150mA; Output Voltage:-; Driver Case Style:PowerDI 123; No. of Pins:2Pins; Input Voltage Min:2.5V; Input Voltage Max:60V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL5809-150P1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL5809-150P1-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL5809-150P1-7
IC LED DRVR LIN PWM 150MA PDI123

IC LED DRVR LIN PWM 150MA PDI123

Supplier's Site
Nixie Tube Driver/LED Driver >> LED Drivers - AL5809-150P1-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
AL5809-150P1-7
Nixie Tube Driver/LED Driver >> LED Drivers AL5809-150P1-7
60V PWM 1 150mA 2.5V~60V PowerDI-123 LED Drivers ROHS

60V PWM 1 150mA 2.5V~60V PowerDI-123 LED Drivers ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AL5809-150P1-7
LED Lighting Drivers AL5809-150P1-7
LED Lighting Drivers LED HV Int Switch

LED Lighting Drivers LED HV Int Switch

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL5809-150P1-7 AL5809-150P1-7DIDKR-ND 1044357-AL5809-150P1-7 AL5809-150P1-7 82Y6113 AL5809-150P1-7 AL5809-150P1-7 AL5809-150P1-7
Product Name 150MA LED Driver IC LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers Led Drvr, Constant Current, Powerdi 123; Device Topology Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Nixie Tube Driver/LED Driver >> LED Drivers LED Lighting Drivers
Input Voltage 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts 2.5 to 60 volts
Output Voltage 60 volts 60 volts 60 volts 60 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) POWERDI®123
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 150 watts
Features RoHS Compliant
View Details
QFN LED Driver IC - 137-A6280EESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 3 volts
Number of Channels 3 #
View Details
5 suppliers
LED Driver IC - 137-SKY82896-11-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
3 suppliers
PMIC - LED Drivers - LM3424QMH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details