Manufacturer: Diodes Incorporated
Win Source Part Number: 803603-AL5809-120QP1
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Automotive
Voltage - Output: 60V
Current - Output / Channel: 120mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.5V
Supplier Device Package: PowerDI 123
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: POWERDI 123
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 60V
LED Driver IC 1 Output Linear PWM Dimming 120mA PowerDI™ 123
LED Driver IC 1 Output Linear PWM Dimming 120mA PowerDI™ 123
LED Driver IC 1 Output Linear PWM Dimming 120mA PowerDI™ 123
IC LED DRVR LIN PWM 120MA PDI123 Product overview: AL5809-120QP1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-120QP1-7 can be used for catalog matching and distributor lookup.
LED Lighting Drivers 60V 1.2W LED Driver Two Term 120mA
LED DRIVER, AEC-Q100, CC/LINEAR, 85DEG C ROHS COMPLIANT: YES
IC LED DRVR LIN PWM 120MA PDI123
IC LED DRVR LIN PWM 120MA PDI12
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 803603-AL5809-120QP1-7 | AL5809-120QP1-7DIDKR-ND | 137-AL5809-120QP1-7 | AL5809-120QP1-7 | 76AH4531 | AL5809-120QP1-7 | AL5809-120QP1-7 |
| Product Name | PMIC - PMIC - LED Drivers - AL5809-120QP1-7 | LED Drivers | 120MA LED Driver IC | LED Lighting Drivers | Led Driver, Aec-Q100, Cc/linear, 85Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 60 volts | 60 volts | 60 volts | ||||
| Input Voltage | 2.5 to 60 volts | 2.5 to 60 volts | 2.5 to 60 volts | ||||
| Output Current | 120 milliamps | 120 milliamps |