IC LED DRVR LIN PWM 100MA 6DFN Product overview: AL5802LP4-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5802LP4-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 800948-AL5802LP4-7
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Signage
Voltage - Output: 30V
Current - Output / Channel: 100mA
Internal Switch(s): Yes
Number of Outputs: 1
Part Status: Last Time Buy
Dimming: PWM
Voltage - Supply (Min): 4.5V
Supplier Device Package: X2-DFN1310-6 (Type B)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 30V
LED Driver IC 1 Output Linear PWM Dimming 100mA X2-DFN1310-6 (Type B)
IC LED DRVR LIN PWM 100MA 6DFN
LED Lighting Drivers 30V Adj Current Sink NPN LED Driver 0.65V
IC LED DRVR LIN DIM X2-DFN1310-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL5802LP4-7 | 800948-AL5802LP4-7 | AL5802LP4-7DITR-ND | AL5802LP4-7 | AL5802LP4-7 | AL5802LP4-7 |
| Product Name | 100MA LED Driver IC | PMIC - PMIC - LED Drivers - AL5802LP4-7 | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Input Voltage | 4.5 to 30 volts | 4.5 to 30 volts | 4.5 to 30 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |