IC LED DRVR LIN PWM 120MA SOT26 Product overview: AL5802-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5802-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 039181-AL5802-7
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Output Voltage: 0.8 V to 30 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-26
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
LED Driver IC 1 Output Linear PWM Dimming 120mA SOT-26
LED Driver IC 1 Output Linear PWM Dimming 120mA SOT-26
LED Driver IC 1 Output Linear PWM Dimming 120mA SOT-26
IC LED DRVR LIN DIM 120MA SOT26
LED Lighting Drivers Discrete LED Driver Driver,SOT26,3K
800mV~30V PWM 1 120mA 4.5V~30V SOT-26 LED Drivers ROHS
IC LED DRVR LIN PWM 120MA SOT26
LED DRIVER, AEC-Q101, LINEAR, SOT-26-6; Device Topology:Linear; Input Voltage Min:4.5V; Input Voltage Max:30V; Output Voltage Max:30V; Output Current Max:150mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL5802-7 | 039181-AL5802-7 | AL5802-7DITR-ND | AL5802-7 | AL5802-7 | AL5802-7 | AL5802-7 | 07AH3531 |
| Product Name | 120MA LED Driver IC | PMIC - PMIC - LED Drivers - AL5802-7 | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Aec-Q101, Linear, Sot-26-6; Device Topology Diodes Inc. |
| Input Voltage | 4.5 to 30 volts | 4.5 volts | 4.5 to 30 volts | 4.5 to 30 volts | 4.5 to 30 volts | 4.5 to 30 volts | ||
| Output Voltage | 0.8000 volts | 0.8000 to 30 volts | 0.8000 to 30 volts | 0.8000 to 30 volts | 30 volts | |||
| Number of Channels | 1 # | |||||||
| Package Type | Tape & Reel (TR) | SOT-26 |