DIODES Incorporated PMIC - PMIC - LED Drivers - AL3158FSG-7 AL3158FSG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009634-AL3158FSG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN Exposed Pad (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009634-AL3158FSG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN Exposed Pad (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AL3158FSG-7 - 009634-AL3158FSG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL3158FSG-7
009634-AL3158FSG-7
PMIC - PMIC - LED Drivers - AL3158FSG-7 009634-AL3158FSG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 009634-AL3158FSG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN Exposed Pad (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009634-AL3158FSG-7
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 9
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN Exposed Pad (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30MA LED Driver IC
137-AL3158FSG-7
30MA LED Driver IC 137-AL3158FSG-7
IC LED DRVR RGLTR PWM 30MA 20QFN Product overview: AL3158FSG-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL3158FSG-7 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 30MA 20QFN Product overview: AL3158FSG-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL3158FSG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED DRVR, CHG/PMP, QFN3030-20 - 233-AL3158FSG-7 - Utmel Electronic Limited
Hong Kong, China
LED DRVR, CHG/PMP, QFN3030-20
233-AL3158FSG-7
LED DRVR, CHG/PMP, QFN3030-20 233-AL3158FSG-7
LED DRVR, CHG/PMP, QFN3030-20

LED DRVR, CHG/PMP, QFN3030-20

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL3158FSG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL3158FSG-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL3158FSG-7
IC LED DRVR RGLTR PWM 30MA 20QFN

IC LED DRVR RGLTR PWM 30MA 20QFN

Supplier's Site
Shenzhen, China
PMIC - LED Drivers
AL3158FSG-7
PMIC - LED Drivers AL3158FSG-7
IC LED DRVR RGLTR DIM 30MA 20QFN

IC LED DRVR RGLTR DIM 30MA 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 009634-AL3158FSG-7 137-AL3158FSG-7 233-AL3158FSG-7 AL3158FSG-7 AL3158FSG-7
Product Name PMIC - PMIC - LED Drivers - AL3158FSG-7 30MA LED Driver IC LED DRVR, CHG/PMP, QFN3030-20 Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 5.5 volts 3.6 volts 2.7 to 5.5 volts
Output Current 30 milliamps 30 milliamps 30 milliamps
Package Type 20-QFN Exposed Pad (3x3) Tape & Reel (TR) 20-UFQFN Exposed Pad
Number of Channels 9 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 8228736P - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
BQ2050 Li-Ion Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2050SN-D119 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers
LED Drivers - 1727-8462-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
6 suppliers