IC LED DRVR CTRLR PWM 250MA 16SO Product overview: AL3065AS16-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 250MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL3065AS16-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 997383-AL3065AS16-13
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel
Applications: Backlight
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 60V
Frequency: 100kHz ~ 1MHz
Current - Output / Channel: 250mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 33V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL3065AS16-13DITR,AL
Base Product Number: AL3065
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
LED BACKLIGHT LAPTOP/TV SO-16
IC LED DRVR CTRLR PWM 250MA 16SO
LED Lighting Drivers LED Backlight Laptop /TV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL3065AS16-13 | 997383-AL3065AS16-13 | AL3065AS16-13DITR-ND | AL3065AS16-13 | AL3065AS16-13 | AL3065AS16-13 |
| Product Name | 250MA LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Input Voltage | 4.5 to 33 volts | 4.5 to 33 volts | 4.5 to 33 volts | |||
| Output Voltage | 60 volts | 60 volts | 60 volts | |||
| Number of Channels | 4 # | |||||
| Package Type | Tape & Reel (TR) | 16-SOIC (0.154", 3.90mm Width) |