DIODES Incorporated Integrated Circuits (ICs) - PMIC - LED Drivers AL1697-40DS7-13

Description
Win Source Part Number: 963203-AL1697-40DS7- 13 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Current - Output / Channel: 4A Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 8.5V Voltage - Supply (Max): 18V Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): AL1676-20CS7-13; AL1676-30AS7-13; AL1678-20BS7-13; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AL1697-40DS7-13DIDKR ,AL1697-40DS7-13DITR ,AL1697-40DS7-13DICT Base Product Number: AL1697
Request a Quote Datasheet
Description
Win Source Part Number: 963203-AL1697-40DS7- 13 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Current - Output / Channel: 4A Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 8.5V Voltage - Supply (Max): 18V Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): AL1676-20CS7-13; AL1676-30AS7-13; AL1678-20BS7-13; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AL1697-40DS7-13DIDKR ,AL1697-40DS7-13DITR ,AL1697-40DS7-13DICT Base Product Number: AL1697
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 963203-AL1697-40DS7-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
963203-AL1697-40DS7-13
Integrated Circuits (ICs) - PMIC - LED Drivers 963203-AL1697-40DS7-13
Win Source Part Number: 963203-AL1697-40DS7- 13 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Current - Output / Channel: 4A Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 8.5V Voltage - Supply (Max): 18V Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): AL1676-20CS7-13; AL1676-30AS7-13; AL1678-20BS7-13; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AL1697-40DS7-13DIDKR ,AL1697-40DS7-13DITR ,AL1697-40DS7-13DICT Base Product Number: AL1697

Win Source Part Number: 963203-AL1697-40DS7-13
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output / Channel: 4A
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 8.5V
Voltage - Supply (Max): 18V
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SO
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): AL1676-20CS7-13; AL1676-30AS7-13; AL1678-20BS7-13;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL1697-40DS7-13DIDKR,AL1697-40DS7-13DITR,AL1697-40DS7-13DICT
Base Product Number: AL1697

Buy Now Datasheet
Singapore, Singapore
4A LED Driver IC
137-AL1697-40DS7-13
4A LED Driver IC 137-AL1697-40DS7-13
IC LED DRIVER OFFL TRIAC 4A 7SO Product overview: AL1697-40DS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1697-40DS7-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL TRIAC 4A 7SO Product overview: AL1697-40DS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1697-40DS7-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - AL1697-40DS7-13DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 4A 7-SO

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 4A 7-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL1697-40DS7-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL1697-40DS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1697-40DS7-13
IC LED DRIVER OFFL TRIAC 4A 7SO

IC LED DRIVER OFFL TRIAC 4A 7SO

Supplier's Site
PMIC - LED Drivers - AL1697-40DS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL1697-40DS7-13
PMIC - LED Drivers AL1697-40DS7-13
IC LED DRVR OFFL TRIAC 4A 7S0

IC LED DRVR OFFL TRIAC 4A 7S0

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AL1697-40DS7-13
LED Lighting Drivers AL1697-40DS7-13
LED Lighting Drivers 18V Offline Dimm Led 670Vd 4A 0.8w

LED Lighting Drivers 18V Offline Dimm Led 670Vd 4A 0.8w

Buy Now Datasheet
Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc. - 28AK5488 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc.
28AK5488
Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc. 28AK5488
LED, AC/DC DRIVER, SOIC, SMD ROHS COMPLIANT: YES

LED, AC/DC DRIVER, SOIC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 963203-AL1697-40DS7-13 137-AL1697-40DS7-13 AL1697-40DS7-13DITR-ND AL1697-40DS7-13 AL1697-40DS7-13 AL1697-40DS7-13 28AK5488
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers 4A LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc.
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width), 7 Leads Tape & Reel (TR)
Input Voltage 8.5 to 18 volts 8.5 to 18 volts 8.5 to 18 volts
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LED Driver IC - 137-A6275SLWTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 8 #
View Details
5 suppliers
LED Driver IC - 137-AAT2845AIML-EE-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Number of Channels 4 #
Package Type Reel - TR
View Details
3 suppliers
LM3492HC-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492HCQMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 65 volts
Output Voltage 65 volts
View Details
7 suppliers
LED Driver ICs, Ballast IC - ICB2FL03G - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 300 to 500 milliamps
Package Type PG-DSO-16
View Details
2 suppliers