Manufacturer: Diodes Incorporated
Win Source Part Number: 1016448-AL1696-30AS7
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 7-SO
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 8.5V
Channel Output Current: 3A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC LED DRIVER OFFL TRIAC 3A 7SO Product overview: AL1696-30AS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1696-30AS7-13 can be used for catalog matching and distributor lookup.
LED Lighting Drivers LED Offline Driver
IC LED DRIVER OFFL TRIAC 3A 7SO
IC OFFLINE LED DRIVER SO-7
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1016448-AL1696-30AS7-13 | 137-AL1696-30AS7-13 | AL1696-30AS7-13 | AL1696-30AS7-13 | AL1696-30AS7-13 |
| Product Name | PMIC - PMIC - LED Drivers - AL1696-30AS7-13 | 3A LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | ||||
| Input Voltage | 8.5 volts | 8.5 to 18 volts | 8.5 to 18 volts | ||
| Output Current | 3000 milliamps | 3000 milliamps |